AMETEK Sensors, Test & Calibration Reference Temp Calibrator, 33C to 700C Full Model 115VAC RTC700B115BSIXDLCR5FTR

Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs (RTD, mA, mV, TC)
Datasheet
Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs (RTD, mA, mV, TC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, 33C to 700C Full Model 115VAC - RTC700B115BSIXDLCR5FTR - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, 33C to 700C Full Model 115VAC
RTC700B115BSIXDLCR5FTR
Reference Temp Calibrator, 33C to 700C Full Model 115VAC RTC700B115BSIXDLCR5FTR
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs (RTD, mA, mV, TC)

Product Highlights

  • Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert
  • Unique intelligent sensors for plug’n’play connection
  • USB connector for communication
  • Easy-to-read color VGA display with perfect overview of the actual status
  • Intuitive, fast and user-friendly navigation
  • Lightweight and easy to carry around
  • New functional carrying case design with integrated trolley
  • New multi-hole insert kits covering all the most used sensor sizes
  • High profile design and the well-known long lasting JOFRA quality

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • Heat shield
  • JOFRACAL
  • USB cable
  • Manual
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference sensor and DLC sensor
  • Traceable certificate - input performance for sensorunder-test inputs (RTD, mA, mV, TC)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC700B115BSIXDLCR5FTR
Product Name Reference Temp Calibrator, 33C to 700C Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details