AMETEK Sensors, Test & Calibration Industrial Temp Calibrator -23 to 155 C ITC155A115B901CF

Description
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)
Datasheet
Description
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Temp Calibrator -23 to 155 C - ITC155A115B901CF - Transcat, Inc.
Rochester, NY, USA
Industrial Temp Calibrator -23 to 155 C
ITC155A115B901CF
Industrial Temp Calibrator -23 to 155 C ITC155A115B901CF
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)

Product Highlights

  • Improved temperature homogeneity
  • The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block
  • Enhanced accuracy and stability
  • MVI circuitry ensures temperature stability despite mains supply variations
  • Timesaving features
  • Fast one-key-one-function access to the automatic switch test and the step function
  • High accuracy and long-term stability
  • Specified drift over a one year period of time
  • Improves the reliability of the JOFRA ITC series
  • Documentation made easy
  • RS232 communication and JOFRACAL calibration software are included in the standard delivery

Each Unit Includes

  • ITC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Insert (user specified)
  • 3 pcs. insulation plugs for 5, 8, 11 mm sensors
  • Tool for insertion tubes
  • RS232 cable
  • JOFRACAL calibration software
  • User manual
  • Reference manual (English)
  • Test cables (1 x red, 1 x black)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ITC155A115B901CF
Product Name Industrial Temp Calibrator -23 to 155 C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details