AMETEK Sensors, Test & Calibration Marine Temperature Calibrator 50 to 320C MTC320A115BM02GC

Description
Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the diameter of the sensor under-test MVI circuitry ensures stability despite mains supply variations in the engine room environment Fast one-key-one-function access to the automatic switch test and auto-stepping RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery All JF Instruments calibrators are marine type approved by Det Norske Veritas Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software
Datasheet
Description
Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the diameter of the sensor under-test MVI circuitry ensures stability despite mains supply variations in the engine room environment Fast one-key-one-function access to the automatic switch test and auto-stepping RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery All JF Instruments calibrators are marine type approved by Det Norske Veritas Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Temperature Calibrator 50 to 320C - MTC320A115BM02GC - Transcat, Inc.
Rochester, NY, USA
Marine Temperature Calibrator 50 to 320C
MTC320A115BM02GC
Marine Temperature Calibrator 50 to 320C MTC320A115BM02GC
Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes Not limitations by fixed holes Interchangeable insertion tubes are used to match the diameter of the sensor under-test MVI circuitry ensures stability despite mains supply variations in the engine room environment Fast one-key-one-function access to the automatic switch test and auto-stepping RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery All JF Instruments calibrators are marine type approved by Det Norske Veritas Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software

Product Highlights

  • Wide temperature range 33 to 650°C / 91 to 1202°F
  • The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes
  • Not limitations by fixed holes
  • Interchangeable insertion tubes are used to match the diameter of the sensor under-test
  • MVI circuitry ensures stability despite mains supply variations in the engine room environment
  • Fast one-key-one-function access to the automatic switch test and auto-stepping
  • RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery
  • All JF Instruments calibrators are marine type approved by Det Norske Veritas

Each Unit Includes

  • MTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Insert (user specified)
  • Tool for insertion tubes
  • User manual
  • Test cables (1 x red, 1 x black)
  • RS232 cable
  • JOFRACAL calibration software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number MTC320A115BM02GC
Product Name Marine Temperature Calibrator 50 to 320C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Pressure Calibrators - 2854775 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details