Extech Multifunction Calibrator w/NIST PRC30-NIST

Description
Product Highlights 0 to 24mA (-25 to 125%) readout 24V DC power source for 2-wire current loop 0 to 20V DC calibration source Source and measure 8 thermocouple type devices (J, K, T, E, C, R, S and N) CJC - Cold Junction Compensation function Up to five user adjustable calibration presets Palm-sized double molded housing and large dot matrix backlit LCD High accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers or recorders Displays output in terms of millivolts or temperature based on thermocouple tables Zero adjustment, auto zero when power on and change mode Standard banana I/O ports and mini thermocouple connector Large battery bank for extended work cycle External power adapter for continuous work cycle Each Unit Includes Test leads Alligator clips Calibration cables 100V-240V AC universal adaptor with 4 plugs Six AA batteries Hard carrying case NIST Certificate
Datasheet
Description
Product Highlights 0 to 24mA (-25 to 125%) readout 24V DC power source for 2-wire current loop 0 to 20V DC calibration source Source and measure 8 thermocouple type devices (J, K, T, E, C, R, S and N) CJC - Cold Junction Compensation function Up to five user adjustable calibration presets Palm-sized double molded housing and large dot matrix backlit LCD High accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers or recorders Displays output in terms of millivolts or temperature based on thermocouple tables Zero adjustment, auto zero when power on and change mode Standard banana I/O ports and mini thermocouple connector Large battery bank for extended work cycle External power adapter for continuous work cycle Each Unit Includes Test leads Alligator clips Calibration cables 100V-240V AC universal adaptor with 4 plugs Six AA batteries Hard carrying case NIST Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator w/NIST - PRC30-NIST - Transcat, Inc.
Rochester, NY, USA
Multifunction Calibrator w/NIST
PRC30-NIST
Multifunction Calibrator w/NIST PRC30-NIST
Product Highlights 0 to 24mA (-25 to 125%) readout 24V DC power source for 2-wire current loop 0 to 20V DC calibration source Source and measure 8 thermocouple type devices (J, K, T, E, C, R, S and N) CJC - Cold Junction Compensation function Up to five user adjustable calibration presets Palm-sized double molded housing and large dot matrix backlit LCD High accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers or recorders Displays output in terms of millivolts or temperature based on thermocouple tables Zero adjustment, auto zero when power on and change mode Standard banana I/O ports and mini thermocouple connector Large battery bank for extended work cycle External power adapter for continuous work cycle Each Unit Includes Test leads Alligator clips Calibration cables 100V-240V AC universal adaptor with 4 plugs Six AA batteries Hard carrying case NIST Certificate

Product Highlights

  • 0 to 24mA (-25 to 125%) readout
  • 24V DC power source for 2-wire current loop
  • 0 to 20V DC calibration source
  • Source and measure 8 thermocouple type devices (J, K, T, E, C, R, S and N)
  • CJC - Cold Junction Compensation function
  • Up to five user adjustable calibration presets
  • Palm-sized double molded housing and large dot matrix backlit LCD
  • High accuracy calibration function simulates precision thermocouple outputs for use in calibrating thermometers, transmitters, controllers or recorders
  • Displays output in terms of millivolts or temperature based on thermocouple tables
  • Zero adjustment, auto zero when power on and change mode
  • Standard banana I/O ports and mini thermocouple connector
  • Large battery bank for extended work cycle
  • External power adapter for continuous work cycle

Each Unit Includes

  • Test leads
  • Alligator clips
  • Calibration cables
  • 100V-240V AC universal adaptor with 4 plugs
  • Six AA batteries
  • Hard carrying case
  • NIST Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number PRC30-NIST
Product Name Multifunction Calibrator w/NIST
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details