TTI, Inc. IS Pressure Calibrator,700 bar PC705M

Description
Product Highlights The PC705M features high accuracy and stability which is achieved by use of a piezoresistive transducer with a built-in temperature compensation. Unlike some other pressure calibrators, accuracy is maintained while decreasing pressure which makes the unit ideal for verification of hysteresis. All units are calibrated in positive as well as in negative direction. You can switch the engineering units between these options: bar, mbar, hPa, kPa, MPa, PSI, kp/cm2, cmH2O, mH2O, inH2O, ftH2O, mmHg, and inHg. 0 to 700 bar pressure range G1/4 inch pressure connection ±0.05 FS accuracy RS485 interface Graphical LCD display Portable for on-site calibration (8kg) IP65 protection EEx/IS certification
Description
Product Highlights The PC705M features high accuracy and stability which is achieved by use of a piezoresistive transducer with a built-in temperature compensation. Unlike some other pressure calibrators, accuracy is maintained while decreasing pressure which makes the unit ideal for verification of hysteresis. All units are calibrated in positive as well as in negative direction. You can switch the engineering units between these options: bar, mbar, hPa, kPa, MPa, PSI, kp/cm2, cmH2O, mH2O, inH2O, ftH2O, mmHg, and inHg. 0 to 700 bar pressure range G1/4 inch pressure connection ±0.05 FS accuracy RS485 interface Graphical LCD display Portable for on-site calibration (8kg) IP65 protection EEx/IS certification

Suppliers

Company
Product
Description
Supplier Links
IS Pressure Calibrator,700 bar - PC705M - Transcat, Inc.
Rochester, NY, USA
IS Pressure Calibrator,700 bar
PC705M
IS Pressure Calibrator,700 bar PC705M
Product Highlights The PC705M features high accuracy and stability which is achieved by use of a piezoresistive transducer with a built-in temperature compensation. Unlike some other pressure calibrators, accuracy is maintained while decreasing pressure which makes the unit ideal for verification of hysteresis. All units are calibrated in positive as well as in negative direction. You can switch the engineering units between these options: bar, mbar, hPa, kPa, MPa, PSI, kp/cm2, cmH2O, mH2O, inH2O, ftH2O, mmHg, and inHg. 0 to 700 bar pressure range G1/4 inch pressure connection ±0.05 FS accuracy RS485 interface Graphical LCD display Portable for on-site calibration (8kg) IP65 protection EEx/IS certification

Product Highlights

The PC705M features high accuracy and stability which is achieved by use of a piezoresistive transducer with a built-in temperature compensation. Unlike some other pressure calibrators, accuracy is maintained while decreasing pressure which makes the unit ideal for verification of hysteresis. All units are calibrated in positive as well as in negative direction. You can switch the engineering units between these options: bar, mbar, hPa, kPa, MPa, PSI, kp/cm2, cmH2O, mH2O, inH2O, ftH2O, mmHg, and inHg.

  • 0 to 700 bar pressure range
  • G1/4 inch pressure connection
  • ±0.05 FS accuracy
  • RS485 interface
  • Graphical LCD display
  • Portable for on-site calibration (8kg)
  • IP65 protection
  • EEx/IS certification
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number PC705M
Product Name IS Pressure Calibrator,700 bar
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details