MTC650A115BM01GC -- MARINE TEMPERATURE CALIBRATOR 50 TO 650C
AMETEK Sensors, Test & CalibrationMarine Temperature Calibrator 50 to 650CMTC650A115BM01GC
Description
Product Highlights
Wide temperature range 33 to 650°C / 91 to 1202°F
The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes
Not limitations by fixed holes
Interchangeable insertion tubes are used to match the diameter of the sensor under-test
MVI circuitry ensures stability despite mains supply variations in the engine room environment
Fast one-key-one-function access to the automatic switch test and auto-stepping
RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery
All JF Instruments calibrators are marine type approved by Det Norske Veritas
Each Unit Includes
MTC dry-block calibrator Mains power cable
Traceable certificate - temperature performance
Insert
Tool for insertion tubes
User manual
Test cables (1 x red, 1 x black)
RS232 cable
JOFRACAL calibration software
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Wide temperature range 33 to 650°C / 91 to 1202°F
The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes
Not limitations by fixed holes
Interchangeable insertion tubes are used to match the diameter of the sensor under-test
MVI circuitry ensures stability despite mains supply variations in the engine room environment
Fast one-key-one-function access to the automatic switch test and auto-stepping
RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery
All JF Instruments calibrators are marine type approved by Det Norske Veritas
Each Unit Includes
MTC dry-block calibrator Mains power cable
Traceable certificate - temperature performance
Insert
Tool for insertion tubes
User manual
Test cables (1 x red, 1 x black)
RS232 cable
JOFRACAL calibration software
Product Highlights
Wide temperature range 33 to 650°C / 91 to 1202°F
The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes
Not limitations by fixed holes
Interchangeable insertion tubes are used to match the diameter of the sensor under-test
MVI circuitry ensures stability despite mains supply variations in the engine room environment
Fast one-key-one-function access to the automatic switch test and auto-stepping
RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery
All JF Instruments calibrators are marine type approved by Det Norske Veritas
Each Unit Includes
MTC dry-block calibrator Mains power cable
Traceable certificate - temperature performance
Insert
Tool for insertion tubes
User manual
Test cables (1 x red, 1 x black)
RS232 cable
JOFRACAL calibration software
Product Highlights
Wide temperature range 33 to 650°C / 91 to 1202°F
The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to 650°C / 1202°F in only 10 minutes
Not limitations by fixed holes
Interchangeable insertion tubes are used to match the diameter of the sensor under-test
MVI circuitry ensures stability despite mains supply variations in the engine room environment
Fast one-key-one-function access to the automatic switch test and auto-stepping
RS232 communication interface and JOFRACAL calibration software package are part of the standard delivery
All JF Instruments calibrators are marine type approved by Det Norske Veritas