AMETEK Sensors, Test & Calibration Marine Temperature Calibrators MTC650A115BM01FC

Description
Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C Stability ±0.1°C Resolution 0.1°C Read-out °C and °F Interchangeable inserts Multi-hole insertion tubes MVI Mains Variance Immunity Automatic switch test Multi information display Safty banana bushings Auto stepping Stability indicator Count down timer (shows when unit is stable) Programmable maximum temperature Fast simulation/training mode Re-calibration from keyboard RS232 and JOFRACAL calibration software Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software NIST Traceable Temperature Certificate Carrying Case
Datasheet
Description
Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C Stability ±0.1°C Resolution 0.1°C Read-out °C and °F Interchangeable inserts Multi-hole insertion tubes MVI Mains Variance Immunity Automatic switch test Multi information display Safty banana bushings Auto stepping Stability indicator Count down timer (shows when unit is stable) Programmable maximum temperature Fast simulation/training mode Re-calibration from keyboard RS232 and JOFRACAL calibration software Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software NIST Traceable Temperature Certificate Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Temperature Calibrators - MTC650A115BM01FC - Transcat, Inc.
Rochester, NY, USA
Marine Temperature Calibrators
MTC650A115BM01FC
Marine Temperature Calibrators MTC650A115BM01FC
Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F) Heating time 10 min. Immersion depth 115 mm Accuracy ±0.9°C Stability ±0.1°C Resolution 0.1°C Read-out °C and °F Interchangeable inserts Multi-hole insertion tubes MVI Mains Variance Immunity Automatic switch test Multi information display Safty banana bushings Auto stepping Stability indicator Count down timer (shows when unit is stable) Programmable maximum temperature Fast simulation/training mode Re-calibration from keyboard RS232 and JOFRACAL calibration software Each Unit Includes MTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Test cables (1 x red, 1 x black) RS232 cable JOFRACAL calibration software NIST Traceable Temperature Certificate Carrying Case

Product Highlights

  • 115VAC Power supply
  • USA/CANADA, 115V Mains power cable type
  • NIST Traceable Temperature Certificate
  • Carrying Case
  • Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F)
  • Heating time 10 min.
  • Immersion depth 115 mm
  • Accuracy ±0.9°C
  • Stability ±0.1°C
  • Resolution 0.1°C
  • Read-out °C and °F
  • Interchangeable inserts
  • Multi-hole insertion tubes
  • MVI Mains Variance Immunity
  • Automatic switch test
  • Multi information display
  • Safty banana bushings
  • Auto stepping
  • Stability indicator
  • Count down timer (shows when unit is stable)
  • Programmable maximum temperature
  • Fast simulation/training mode
  • Re-calibration from keyboard
  • RS232 and JOFRACAL calibration software

Each Unit Includes

  • MTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Insert (user specified)
  • Tool for insertion tubes
  • User manual
  • Test cables (1 x red, 1 x black)
  • RS232 cable
  • JOFRACAL calibration software
  • NIST Traceable Temperature Certificate
  • Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number MTC650A115BM01FC
Product Name Marine Temperature Calibrators
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2202 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 2.20E10 Hz
View Details
Multi Function Calibrators - 1749557 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details