AMETEK Sensors, Test & Calibration Reference Temp Calibrator, 33C to 700C Full Model 115VAC RTC700B115BM06DLCR4FCT

Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs (RTD, mA, mV, TC)
Datasheet
Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs (RTD, mA, mV, TC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, 33C to 700C Full Model 115VAC - RTC700B115BM06DLCR4FCT - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, 33C to 700C Full Model 115VAC
RTC700B115BM06DLCR4FCT
Reference Temp Calibrator, 33C to 700C Full Model 115VAC RTC700B115BM06DLCR4FCT
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design with integrated trolley New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes Heat shield JOFRACAL USB cable Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs (RTD, mA, mV, TC)

Product Highlights

  • Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert
  • Unique intelligent sensors for plug’n’play connection
  • USB connector for communication
  • Easy-to-read color VGA display with perfect overview of the actual status
  • Intuitive, fast and user-friendly navigation
  • Lightweight and easy to carry around
  • New functional carrying case design with integrated trolley
  • New multi-hole insert kits covering all the most used sensor sizes
  • High profile design and the well-known long lasting JOFRA quality

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • Heat shield
  • JOFRACAL
  • USB cable
  • Manual
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference
  • sensor and DLC sensor
  • Traceable certificate - input performance for sensorunder-
  • test inputs (RTD, mA, mV, TC)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC700B115BM06DLCR4FCT
Product Name Reference Temp Calibrator, 33C to 700C Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details