AMETEK Sensors, Test & Calibration Professional Temperature Calibrator 33 to 660C 115VAC PTC660A115BM06F

Description
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping
Datasheet
Description
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Temperature Calibrator 33 to 660C 115VAC - PTC660A115BM06FX - Transcat, Inc.
Rochester, NY, USA
Professional Temperature Calibrator 33 to 660C 115VAC
PTC660A115BM06FX
Professional Temperature Calibrator 33 to 660C 115VAC PTC660A115BM06FX
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping

Product Highlights

  • ±0.27°F (±0.15°C) Accuracy
  • 91 to 1220°F (33 to 660°C) temerature range
  • Superior temperature homogeneity
  • Intelligent reference sensors
  • USB communication
  • High speed heating and cooling times
  • color display and user-friendly navigation
  • Switch test (with B model)
  • Auto-stepping
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number PTC660A115BM06FX
Product Name Professional Temperature Calibrator 33 to 660C 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Standard - 7946D2 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details