OMEGA Engineering, Inc. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
• Corrosion Resistant • Solutions up to 212°F (100°C) • Thin Blade Heating Element • 1 or 3 Phase Design • Overtemperature Protection
e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional...
FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used...
FEATURES Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability...
FEATURES Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with...
Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a select mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is...
Kapton® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers...
OMEGALUX® "S" series strip heaters are supplied with either a rust-resisting iron or chrome steel sheath to a width of 1½". Selecting the sheath material depends upon the process and...
Omegalux® MBH series mica insulated band heaters are available in one or two piece construction and a variety of diameters and widths. One piece band heaters are manufactured with inside...
OMEGALUX® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters’ radiant surface is constructed through a patented process...
OMEGALUX® QG Series heaters use a solid black Ceran™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870°C (1600°F) on...
OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that...
OMEGALUX® silicone rubber area drum heaters are low-watt density electrical resistance heaters in blanket form. They are designed to provide a practical, efficient means of freeze protection, viscosity control, melting...
OMEGALUX® silicone rubber heavy-duty heating blankets feature built-in high-limit thermal cutout protection, which, in the event of a primary temperature controller failure, maintains blanket sheath temperature below the minimum safe...
OMEGALUX® Silicone Rubber Laminated Heavy Duty Drum Heaters are electrical resistance heaters in blanket form. They are designed to provide a practical efficient means of freeze protection, viscosity control, melting...
OMEGALUX® SRF cable is ideal for keeping metal and plastic pipes warm in commercial construction, institutional buildings and some industrial freeze protection applications. SRF cable is constructed of a self-regulating...
OMEGALUX® strip heaters are used principally for convection-type air heating and clamp-on installations. When selecting strip heaters for either, two important factors must be considered: 1. The proper sheath material...
SREH series enclosure heaters feature our serpentine wound heating element laminated between two layers of 15 mil fiberglass reinforced silicone rubber and bonded to an aluminum mounting plate. The mounting...
SRFE series enclosure heaters feature an etched foil element encapsulated between layers of fiberglass reinforced silicone rubber, and are factory vulcanized to an aluminum mounting plate. Mounting plates come with...
Strip-heater advantages for highertemperature applications are offered by NS series. The heater design, materials and construction give long life for given power densities. The Incoloy sheath encloses nickelchromium resistance wire...
The MT-1 series immersion heater is ideally suited for clean water requirements. Models are available with a general purpose terminal enclosure1 or a rugged moisture resistant explosion resistant terminal enclosure.
The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500°F with...
The OMEGALUX® MTS -2 Series process water immersion heater is available for applications with mild acid or alkaline conditions. The passivated stainless steel construction allows complete compatibility.
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit...
These screw plug immersion heaters feature a dead front nylon twist-lock grounded plug with receptacle. Cord is supplied by the user. The cartridge element is brazed to a standard 1/2"...
These screw plug immersion heaters feature dual pipe thread construction which allows easy installation into your process and quick connection of electrical conduit.
These small heaters are designed to prevent condensation and to ensure a minimum operating temperature in small enclosures.
• 0.40 to 13.0 kW • 120, 208, 240, 480V • 1500°F max. Sheath Temperature • 3/8" Diameter Incoloy Sheath • RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. •
• 1 ¼" NPT Stainless Steel Passivated Screw Plug • Stainless Steel Passivated Elements • High Watt Density (43 to 86 W/in2) • 1 to 2 kW • Without Thermostat...
• 1 1/4" NPT Steel Screw Plug • Steel Sheath Elements • 10 and 20 W/In2 • 0.5 - 3 kW • Without Thermostat • 120 and 240 Volt, Single...
• 1" NPT Brass Screw Plug • Copper Sheath Element • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240...
• 1" NPT Stainless Steel Passivated Screw Plug • Stainless Steel Passivated Elements • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat •
• 2 1 /2 " NPT Steel Screw Plug Design • 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction • 1 - 9 kW • 120, 240...
• 2 1 /2 " NPT Steel Screw Plug Design • 2/2 " Carbon Steel Pipe Body, 150 Lb Construction • 3 - 9 kW • 120, 240 and 480V,...
• 2" NPT Steel Screw Plug • Steel Sheath Elements • 6 - 8 W/In2 • 0.5 - 3 kW • Without Thermostat • 120, 208, 240 and 480 Volt,...
• 2.6 to 45 kW • 208, 240, 277, 480V 1 and 3 Phase • 8,900 to 153,600 BTU/Hr • Meets UL, NEC and OSHA Requirements • No Venting Necessary...
• 240 and 480V, 3 Phase • 3 to 9kW • Rugged Steel Sheath • Low Watt Density for Heating Medium Weight Oils • 2 1/2" NPT Steel Fitting •
• 3 - 10" ANSI Blind Flange Design • 3 - 10" Carbon Steel Pipe Body, 150 Lb Construction • 3 - 120 kW • 240 and 480V, 1 &
• 3 /4" (1.9 cm) and 1" (2.54) Wide • Rugged, Reliable Premium Quality • 100 to 1500 Watts • 2 Terminals at One End • C.S.A. Certified • SN...
• 3 to 9 kW • 120, 208, 240 or 480 V, 1 & 3 Phase • General Purpose NEMA-1 Rated and UL Listed Enclosure1 or Moisture Resistant/Explosion Resistant Enclosure2...
• Durable Incoloy Sheath for Superior Corrosion Protection • 2" NPT Stainless Steel Screw Plug • 120, 240, 480 V, 1 Phase Power • General Purpose-UL Listed Enclosure or Moisture...
• For Insertion into 2" or Larger Pipe • Moisture/Explosion Resistant Enclosure* • 14 to 13 kW • 240 and 480 V, 1 Phase • 2" NPT Steel Screw Plug...
• Heavy Duty Steel Sheath for Use With Medium Weight Oils • Low Watt Density • 2 to 6kW • 240 and 480V, 1 Phase • General Purpose NEMA- Enclosure...
• NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure • Premium Quality Stainless Steel Screw Plug • 240 and 480V, 3 Phase • 3 to 18...
• Oval Flange Design • 2" Carbon Steel Pipe Body, 150 Lb Construction • 1.5 - 2.5 kW • 120, 240 and 480V, Single Phase • General Purpose Terminal Enclosure...
• Rugged General Purpose Models-UL Listed and NEMA-1 Rated • Optional Moisture Tight/ Explosion Resistant Enclosure Available • Ideal for pH 6 to pH 8 Clean Liquids • 1.5 and...
• Rugged Steel Sheath for Use with Lightweight Oils • 1.5 to 6 kW • 120 280, 240 or 480V. 1 Phase • General Purpose1 NEMA-1 Rated and UL Listed...
• Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw...
• Rugged, Reliable Premium Quality • 250 to 4150 Watts • 120, 240 Volt Single Phase • 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins • Maximum...
• Rugged, Reliable, Premium Quality • Preformed Circular Finned Strip Units for Round Ducts • 1950 to 5000 Watts • 120 and 240 Volt Units • Excellent Heat Transfer Capabilities...
• Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
• 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available) • 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to...
• INCOLOY Sheath • 400 - 2500 Watts • 120, 208, 240, 275 and 480 Volt • 40 W/In2 • 11/2" Cold End (400-650 Watts) • 21/8" Cold End (800...
3 - 14" ANSI Blind Flange Design 3 - 14" Carbon Steel Pipe Body, 150 Lb Construction 3 - 120 kW 240 and 480V, 1 & 3 Phase General Purpose,...
3 to 14" ANSI Blind Flange Design 3 to 14" Carbon Steel Pipe Body, 150 lb Construction 3 to 120 kW 240 and 480V, 1 & 3 Phase General Purpose,...
Easy-to-Install and Remove Moisture and Chemical Resistant Evenly Heats Across Beaker Surface Fits Griffin and Standard Size Beakers Hook and Loop Closure Allow for Quick Installation and Removal Easily View...
Screw Plug or Flanged Heater Design 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion 2 - 200 kW General Purpose, Moisture Resistant/Explosion Resistant, Explosion...
Screw Plug or Flanged Heater Design 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Construction 2 - 200 kW 120, 240 and 480V, 1 & 3 Phase...

<< Prev Next >>