RTU -- HEART CROSS-SECTION TUBULAR HEATER
OMEGA Engineering, Inc.
Heart Cross-Section Tubular Heater
RTU
Description
•
INCOLOY Sheath
•
400 - 2500 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
11/2" Cold End (400-650 Watts)
•
21/8" Cold End (800 - 2,500 Watts)
•
1600°F Max. Sheath Temp.
•
Component of Radiant Heater (Type RAD and RADD)
Description
•
INCOLOY Sheath
•
400 - 2500 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
11/2" Cold End (400-650 Watts)
•
21/8" Cold End (800 - 2,500 Watts)
•
1600°F Max. Sheath Temp.
•
Component of Radiant Heater (Type RAD and RADD)
Datasheet
Suppliers
Heart Cross-Section Tubular Heater
RTU
•
INCOLOY Sheath
•
400 - 2500 Watts
•
120, 208, 240, 275 and 480 Volt
•
40 W/In2
•
11/2" Cold End (400-650 Watts)
•
21/8" Cold End (800 - 2,500 Watts)
•
1600°F Max. Sheath Temp.
•
Component of Radiant Heater (Type RAD and RADD)
| • | INCOLOY Sheath |
| • | 400 - 2500 Watts |
| • | 120, 208, 240, 275 and 480 Volt |
| • | 40 W/In2 |
| • | 11/2" Cold End (400-650 Watts) |
| • | 21/8" Cold End (800 - 2,500 Watts) |
| • | 1600°F Max. Sheath Temp. |
| • | Component of Radiant Heater (Type RAD and RADD) |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
RTU |
|
Product Name
|
Heart Cross-Section Tubular Heater |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.40 to 2.50 kW (1.36 to 8.53 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.55 kW (5.29 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details