MTO-LT -- PIPE INSERT HEATERS
OMEGA Engineering, Inc.
Pipe Insert Heaters
MTO-LT
Description
•
For Insertion into 2" or Larger Pipe
•
Moisture/Explosion Resistant Enclosure*
•
14 to 13 kW
•
240 and 480 V, 1 Phase
•
2" NPT Steel Screw Plug
•
Lengths to 347"
•
Incoloy Sheath Heating Elements
Description
•
For Insertion into 2" or Larger Pipe
•
Moisture/Explosion Resistant Enclosure*
•
14 to 13 kW
•
240 and 480 V, 1 Phase
•
2" NPT Steel Screw Plug
•
Lengths to 347"
•
Incoloy Sheath Heating Elements
Datasheet
Suppliers
•
For Insertion into 2" or Larger Pipe
•
Moisture/Explosion Resistant Enclosure*
•
14 to 13 kW
•
240 and 480 V, 1 Phase
•
2" NPT Steel Screw Plug
•
Lengths to 347"
•
Incoloy Sheath Heating Elements
|
• | For Insertion into 2" or Larger Pipe |
|
• | Moisture/Explosion Resistant Enclosure* |
|
• | 14 to 13 kW |
|
• | 240 and 480 V, 1 Phase |
|
• | 2" NPT Steel Screw Plug |
|
• | Lengths to 347" |
|
• | Incoloy Sheath Heating Elements |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MTO-LT |
|
Product Name
|
Pipe Insert Heaters |
|
Heater Type
|
Explosion-proof Heater; Immersion Heater
|
|
Heating Capacity
|
4.00 to 13.00 kW (13.65 to 44.35 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
|
Applications
|
Inserting into Pipes
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.80 kW (6.14 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
300 F (149 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details