OMEGA Engineering, Inc. Flexible Heater, Polyimide, 960W, 115Vac; Flexible Heater Type Omega KHA-812/10

Description
FLEXIBLE HEATER, POLYIMIDE, 960W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 960W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 960W, 115Vac; Flexible Heater Type Omega - 32AH9488 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 960W, 115Vac; Flexible Heater Type Omega
32AH9488
Flexible Heater, Polyimide, 960W, 115Vac; Flexible Heater Type Omega 32AH9488
FLEXIBLE HEATER, POLYIMIDE, 960W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 960W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9488
Product Name Flexible Heater, Polyimide, 960W, 115Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Infuze™ Sanitary Cooking Skid -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHGM1420 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.02 kW (0.0682 MBH)
View Details