OMEGA Engineering, Inc. Suction Heater SHO

Description
• 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available) • 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available) • 30 - 40 kW (10 - 200 kW available) • 240 and 480V, Three Phase (Up to 600V available) • Moisture Resistant and Explosion Resistant Terminal Enclosure • 0.475" Dia. Steel Sheath Low Watt Density Elements (5 W/In 2 )
Datasheet
Description
• 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available) • 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available) • 30 - 40 kW (10 - 200 kW available) • 240 and 480V, Three Phase (Up to 600V available) • Moisture Resistant and Explosion Resistant Terminal Enclosure • 0.475" Dia. Steel Sheath Low Watt Density Elements (5 W/In 2 )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction Heater - SHO - OMEGA Engineering, Inc.
Norwalk, CT, USA
Suction Heater
SHO
Suction Heater SHO
• 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available) • 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available) • 30 - 40 kW (10 - 200 kW available) • 240 and 480V, Three Phase (Up to 600V available) • Moisture Resistant and Explosion Resistant Terminal Enclosure • 0.475" Dia. Steel Sheath Low Watt Density Elements (5 W/In 2 )
•10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20” available)
•18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available)
•30 - 40 kW (10 - 200 kW available)
•240 and 480V, Three Phase (Up to 600V available)
•Moisture Resistant and Explosion Resistant Terminal Enclosure
•0.475" Dia. Steel Sheath Low Watt Density Elements (5 W/In 2 )
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number SHO
Product Name Suction Heater
Heater Type Circulation Heater
Heating Capacity 10.00 to 200.00 kW (34.12 to 682 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Medium Weight Oils
Unlock Full Specs
to access all available technical data

Similar Products

2.5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2025B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
PTC Air Heaters – MSH Type - MSH(W)-1150M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.70 kW (5.8 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details