OMEGA Engineering, Inc. Infrared Radiant Panel Heaters QC and QH

Description
OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure fused quartz face. This allows for watt densities up to 60 W/in2 with a maximum temperature rating of 1800°F (981°C). The glass face is cleanable and can withstand great thermal shock. The housing is made of rugged aluminized steel with the electrical terminal housing on the back. Mounting studs for easy installation are provided, allowing the heaters to be operated face up or down. An optional 3/16".476(cm) i.d. quartz thermowell is also available for use with type K thermocouples for temperature control. The best application for the QC and QH series heaters are where you have little space and need maximum power. They are made in building block sizes from 4" by 10" up to 12" by 12", many in dual voltage models to allow for extra flexibility in installation.
Datasheet
Description
OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure fused quartz face. This allows for watt densities up to 60 W/in2 with a maximum temperature rating of 1800°F (981°C). The glass face is cleanable and can withstand great thermal shock. The housing is made of rugged aluminized steel with the electrical terminal housing on the back. Mounting studs for easy installation are provided, allowing the heaters to be operated face up or down. An optional 3/16".476(cm) i.d. quartz thermowell is also available for use with type K thermocouples for temperature control. The best application for the QC and QH series heaters are where you have little space and need maximum power. They are made in building block sizes from 4" by 10" up to 12" by 12", many in dual voltage models to allow for extra flexibility in installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Radiant Panel Heaters - QC and QH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Infrared Radiant Panel Heaters
QC and QH
Infrared Radiant Panel Heaters QC and QH
OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure fused quartz face. This allows for watt densities up to 60 W/in2 with a maximum temperature rating of 1800°F (981°C). The glass face is cleanable and can withstand great thermal shock. The housing is made of rugged aluminized steel with the electrical terminal housing on the back. Mounting studs for easy installation are provided, allowing the heaters to be operated face up or down. An optional 3/16".476(cm) i.d. quartz thermowell is also available for use with type K thermocouples for temperature control. The best application for the QC and QH series heaters are where you have little space and need maximum power. They are made in building block sizes from 4" by 10" up to 12" by 12", many in dual voltage models to allow for extra flexibility in installation.

OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure fused quartz face. This allows for watt densities up to 60 W/in2 with a maximum temperature rating of 1800°F (981°C). The glass face is cleanable and can withstand great thermal shock.
The housing is made of rugged aluminized steel with the electrical terminal housing on the back. Mounting studs for easy installation are provided, allowing the heaters to be operated face up or down. An optional 3/16".476(cm) i.d. quartz thermowell is also available for use with type K thermocouples for temperature control.
The best application for the QC and QH series heaters are where you have little space and need maximum power. They are made in building block sizes from 4" by 10" up to 12" by 12", many in dual voltage models to allow for extra flexibility in installation.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number QC and QH
Product Name Infrared Radiant Panel Heaters
Heater Type Radiant Heater; Radiant Flat Panel Heater
Maximum Operating (Sheath) Temperature 1800 F (982 C)
Heating Capacity 1.60 to 8.64 kW (5.46 to 29.48 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Self-Regulating Heat Cable - DLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 149 F (-51.11 to 65 C)
Sleeve (Sheath) Material Polyolefin
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details