OMEGA Engineering, Inc. Light Weight Oil Applications NWHOA

Description
• Oval Flange Design • 2" Carbon Steel Pipe Body, 150 Lb Construction • 1.5 - 2.5 kW • 120, 240 and 480V, Single Phase • General Purpose Terminal Enclosure • Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ) • Side Mounted AR Thermostat (200 - 550°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available
Datasheet
Description
• Oval Flange Design • 2" Carbon Steel Pipe Body, 150 Lb Construction • 1.5 - 2.5 kW • 120, 240 and 480V, Single Phase • General Purpose Terminal Enclosure • Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ) • Side Mounted AR Thermostat (200 - 550°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Weight Oil Applications - NWHOA - OMEGA Engineering, Inc.
Norwalk, CT, USA
Light Weight Oil Applications
NWHOA
Light Weight Oil Applications NWHOA
• Oval Flange Design • 2" Carbon Steel Pipe Body, 150 Lb Construction • 1.5 - 2.5 kW • 120, 240 and 480V, Single Phase • General Purpose Terminal Enclosure • Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ) • Side Mounted AR Thermostat (200 - 550°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available

Oval Flange Design

2" Carbon Steel Pipe Body, 150 Lb Construction

1.5 - 2.5 kW

120, 240 and 480V, Single Phase

General Purpose Terminal Enclosure

Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 )

Side Mounted AR Thermostat (200 - 550°F)

UL, CSA and Other Third Party Approval, Listing or Certification Available
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number NWHOA
Product Name Light Weight Oil Applications
Heater Type Circulation Heater
Heating Capacity 1.50 to 2.50 kW (5.12 to 8.53 MBH)
Sleeve (Sheath) Material Steel
Applications Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details