OMEGA Engineering, Inc. Rugged Process Water Immersion Heater MTS-3

Description
• Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
Datasheet
Description
• Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Process Water Immersion Heater - MTS-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Rugged Process Water Immersion Heater
MTS-3
Rugged Process Water Immersion Heater MTS-3
• Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed

•

Stainless Steel Wetted Construction

•

120, 208, 240, 480V 1 and 3 Phase Power

•

Reliable Heater Design

•

General Purpose Enclosure, NEMA-1 Rated and UL Listed
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number MTS-3
Product Name Rugged Process Water Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1075B(M)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Heat Conductors - LCH-MX2024 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 428 to 446 F (220 to 230 C)
Heating Capacity 0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details