OMEGA Engineering, Inc. Flexible Heater, Polyimide, 283W, 115Vac; Flexible Heater Type Omega KHRA-6/10

Description
FLEXIBLE HEATER, POLYIMIDE, 283W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:283W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 283W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:283W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 283W, 115Vac; Flexible Heater Type Omega - 32AH9579 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 283W, 115Vac; Flexible Heater Type Omega
32AH9579
Flexible Heater, Polyimide, 283W, 115Vac; Flexible Heater Type Omega 32AH9579
FLEXIBLE HEATER, POLYIMIDE, 283W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:283W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 283W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:283W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9579
Product Name Flexible Heater, Polyimide, 283W, 115Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Weld Annealing System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details