OMEGA Engineering, Inc. Kapton® (Polyimide Film) Heater Kit KH-KIT-EFH-15001

Description
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for easy selection and cutout. When used in combination, these heaters can provide a number of resistances and wattages. Leads can be soldered on or connected with alligator clips.
Datasheet
Description
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for easy selection and cutout. When used in combination, these heaters can provide a number of resistances and wattages. Leads can be soldered on or connected with alligator clips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kapton® (Polyimide Film) Heater Kit - KH-KIT-EFH-15001 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Kapton® (Polyimide Film) Heater Kit
KH-KIT-EFH-15001
Kapton® (Polyimide Film) Heater Kit KH-KIT-EFH-15001
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for easy selection and cutout. When used in combination, these heaters can provide a number of resistances and wattages. Leads can be soldered on or connected with alligator clips.

The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for easy selection and cutout. When used in combination, these heaters can provide a number of resistances and wattages. Leads can be soldered on or connected with alligator clips.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number KH-KIT-EFH-15001
Product Name Kapton® (Polyimide Film) Heater Kit
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 392 F (200 C)
Heating Capacity 0.00 to 6.01 kW (0.0020 to 20.51 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Standard Ultra Thin Flexible Heaters – Rectangular 3V (Battery Powered) - TSA0320040bR0.888 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Flexible Heater; Air Heater
Maximum Operating (Sheath) Temperature 302 F (150 C)
Heating Capacity 0.01 kW (0.0346 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details