OMEGA Engineering, Inc. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
CBH Series heaters are constructed of rugged metal sheathed tubular elements homogeneously combined with a metal sleeve that has been accurately dimensioned to provide a proper clearance and ease of...
Compact convection heater for use in areas with explosion hazard for prevention of formation of condensation, temperature fluctuations and for protection against frost in transmitter housings, switch cabinets, enclosures and...
OMEGALUX® C Series heavy duty cartridge heaters are especially suited for use in applications involving hot plates, molds, dies, platens and container heating. Type CTRH is an extra high-quality cartridge...
OMEGALUX® ceramic heater plates provide surface temperatures of up to 980°C (1800°F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low...
OMEGALUX® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top...
The OMEGALUX® CH-SD Series features a compact 3 element heater design with a 2" brass screw plug. The Incoloy sheath allows compatibility with difficult clean liquids. A popular application for...
These heaters are used in enclosures where condensation is to be prevented or the temperature may not fall below a minimum value. In this way corrosion is avoided and an...
Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The...
• Compact DIN Rail, Panel Mount or Foot-Mounted Enclosure Fan Heater • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic Components Caused by Condensation and...
• Copper Sheath Nickel Plated Elements • High Watt Density (49 - 58 W/In2) • 4 and 6 kW • 208 and 240 Volt, Single Phase
• Helically Wound Ribbon Iron-Chrome-Aluminum • Rated to 1800°F (900°C) • Low Mass Vacuum Formed Ceramic Fiber • Use Two Semi- Cylindrical Units to Form a Full Cylinder
• Side Terminals (type CAB) • Bottom Terminals (type CABB) • 6 - 100 kW • 120, 208, 240 and 480 Volt • 1 or 3 Phase • Rust-Resisting Iron...
• Compact Enclosure Fan Heater in PTC Technology • Compact Fan Heater in PTC Technology • Heating Power Adjusts to Ambient Temperature • Integrated Adjustable Thermostat and Control Light •

<< Prev Next >>