OMEGA Engineering, Inc. Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
APPLICATIONS Heat or Dry Temperature Sensitive Materials Shrink Tubing Shrink Packaging and Specialty Connectors Solder and Desolder Bend Plastics Activate Adhesives Remove Decals Defrost Frozen Pipes and More Rugged, ergonomic...
FEATURES Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange:...
FEATURES • Moisture Resistant Terminal Enclosure • Side Mounted Construction with Mounting Flange • Overtemperature Protection One Time Use Thermal Fuse (260°F), Field Replaceable • Polypropylene Guard, Order Separately •
FEATURES Fast heatup and uniform heat distribution is provided by smalldiameter tubular element properly located and silver brazed to stainless-steel band. Heater is slipped over nozzle and integral tabs are...
FEATURES Heavy-duty construction. These heaters are equipment answers of the highest dependability for plant areas starting with the very smallest and including unmanned areas. Heat source in all models is...
FEATURES The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649°C (1200°F) and watt densities up to 40 W per square inch. Because...
Due to condensation, gas is often wasted because it will remain in a liquid state when needed most. Cylinders are then not filled to a full level, wasting money on...
HB Series band heaters are used to heat the barrels and nozzles of plastic injection molders and extruders. They are also used on autoclaves and for heat treating large diameter...
HBA Series 1" to 6" (3 to 15 cm) Wide One-Piece Nozzle Heaters • Nozzle Temps to 1000°F • 42" (107 cm) Leads Standard • Stainless Steel Clamp Included
HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators...
HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16ºC (60ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units...
Light weight and easy to use. Heater is set atop the mass and then melts its way to the bottom. Steel terminal housing protected by acid and heat resistant paint.
OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The...
OMEGA® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88°C (90 to 190°F). The heaters have a titanium element that resists...
OMEGALUX® CS series cartridge heaters provide high wattage in limited spaces. They are manufactured with 300 series stainless steel sheaths to precise dimensions and tolerances to ensure maximum heat transfer...
OMEGALUX® CWM (Constant Wattage Medium Temperature) heating cable is the ideal answer to those pipe tracing situations which require higher temperatures for process maintenance as well as freeze protection. No...
Omegalux® drum heaters can easily be wrapped around a drum and attached with a simple spring and hook arrangement. Once in position, the drum heater provides uniform and even heat...
Omegalux® full-coverage drum heaters are designed to wrap around a drum and heat the contents while insulating to keep the heat exactly where it needs to be. Full-coverage drum heaters...
OMEGALUX® rope heaters apply heat to tubing with diameters as small as 1/8" (3.2 mm). Featuring a maximum allowable operating temperature of 482°C (900°F), the FGR series rope heaters can...
Standard heat or heater tapes are made from fine gage stranded resistance wires that are double insulated with braided fiberglass and knitted into flat tapes for maximum flexibility. A heavy...
The DHT Series is a highly flexible and durable multi-stranded dual heating element that provides even heat across the tape. It is reinforced with high temperature fiberglass for added strength...
The FCDH Series consists of full-coverage insulated drum heaters that provide a safe and efficient method of temperature and viscosity control. An easy-to-use digital temperature controller prevents temperature runaway. These...
The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover...
The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel...
The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt...
This compact heater is designed for many different applications including electrical and electronic enclosures, display panels, access and parking control systems and personnel booths.
• 0.5 - 3 kW • 120 and 240V, Single Phase • INCOLOY Sheath Elements (37 W/In 2 ) • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure •
• 1.9, 2, 3, 4kW • Lightweight • Quick Response Element • Quiet, Smooth-Running Motor & Fan • Built-in Overheat Protection • On-off Toggle Switch AC Models)
• 2 NPT Stainless Steel Screw Plug • IncoloySheath Elements • High Watt Density (45 W/in2) • 3 to 18 kW • Without Thermostat • 240 and 480 Volt, Three...
• Compact .475" Diameter Electropolished Stainless Steel Sheath; 3 Element Design • General Purpose; NEMA-1 Rated Enclosure or Explosion Resistant Enclosure Available • 2" NPT Electropolished Stainless Steel Screw Plug...
• Compact Fan Heater for Increased Heat Output • Built-In Overheat Protection • DIN Rail Mountable • Maintains Minimum Operating Temperatures in Enclosures • Helps to Prevent Failure of Electronic...
• Excellent for Use in Air Heating, Air Ovens, and Load Banks • Seamless Stainless Steel Sheath • Post Terminals • Ceramic Element Support • Magnesium Oxide Packing
• GTF -- Side Mount • GTFL -- L-Shaped • Fluoropolymer Covered Stainless Steel Elements • 10 W/In2 • 1- 6 kW • 120, 240 and 480 Volt, Single Phase...
• Non-Metallic (CPVC) Pipe Body • 1.5 - 3 kW • 120 and 240V, Single Phase • General Purpose Terminal Enclosure • INCOLOY Sheath Elements (75 W/In 2 ) •
• Rugged, Reliable, Heavy Duty • 5"(13cm) to 12 1/2"(32cm) Barrel Diameter • Barrel Temperatures up to 900°F
• Rugged, Reliable, Premium Quality • 2500 to 5000 Watts • 240 Volts • 2.5, 3, 4 and 5 kW Units
• 2 NPT Stainless Steel Screw Plug • Steel Sheath Elements • Watt Density: 15 W/in2 • 3 to 9 kW • Without Thermostat • 240 and 480 V, 3-Phase...
• 1/2, 3/4, and 1 1/4 NPT Screw Plugs • 316 SS Sheath • 400 to 1000 W • 120 and 240 V, 1-Phase • Single Thread Pipe Construction

<< Prev Next >>