OMEGA Engineering, Inc. Medium and Heavy Weight Oil Applications NWHMTOR

Description
• 2 1 /2 " NPT Steel Screw Plug Design • 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction • 1 - 9 kW • 120, 240 and 480V, 1 & 3 Phase • General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure • Three 0.475" Dia. Steel Sheath Low Watt Density Elements (15 W/In 2 ) • Integral Thermostat (60 - 250°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available
Datasheet
Description
• 2 1 /2 " NPT Steel Screw Plug Design • 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction • 1 - 9 kW • 120, 240 and 480V, 1 & 3 Phase • General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure • Three 0.475" Dia. Steel Sheath Low Watt Density Elements (15 W/In 2 ) • Integral Thermostat (60 - 250°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium and Heavy Weight Oil Applications - NWHMTOR - OMEGA Engineering, Inc.
Norwalk, CT, USA
Medium and Heavy Weight Oil Applications
NWHMTOR
Medium and Heavy Weight Oil Applications NWHMTOR
• 2 1 /2 " NPT Steel Screw Plug Design • 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction • 1 - 9 kW • 120, 240 and 480V, 1 & 3 Phase • General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure • Three 0.475" Dia. Steel Sheath Low Watt Density Elements (15 W/In 2 ) • Integral Thermostat (60 - 250°F) • UL, CSA and Other Third Party Approval, Listing or Certification Available

2 1 /2 " NPT Steel Screw Plug Design

2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction

1 - 9 kW

120, 240 and 480V, 1 & 3 Phase

General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure

Three 0.475" Dia. Steel Sheath Low Watt Density Elements (15 W/In 2 )

Integral Thermostat (60 - 250°F)

UL, CSA and Other Third Party Approval, Listing or Certification Available
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number NWHMTOR
Product Name Medium and Heavy Weight Oil Applications
Heater Type Circulation Heater
Heating Capacity 1.00 to 9.00 kW (3.41 to 30.71 MBH)
Sleeve (Sheath) Material Steel
Applications Medium Weight Oils; Heavy Weight Oils
Unlock Full Specs
to access all available technical data

Similar Products

16 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2180S(B/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details