MTI-3 -- SOLUTION WATER IMMERSION HEATER
OMEGA Engineering, Inc.
Solution Water Immersion Heater
MTI-3
Description
•
NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure
•
Premium Quality Stainless Steel Screw Plug
•
240 and 480V, 3 Phase
•
3 to 18 kW
•
Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
Description
•
NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure
•
Premium Quality Stainless Steel Screw Plug
•
240 and 480V, 3 Phase
•
3 to 18 kW
•
Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
Datasheet
Suppliers
Solution Water Immersion Heater
MTI-3
•
NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure
•
Premium Quality Stainless Steel Screw Plug
•
240 and 480V, 3 Phase
•
3 to 18 kW
•
Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
|
• | NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure |
|
• | Premium Quality Stainless Steel Screw Plug |
|
• | 240 and 480V, 3 Phase |
|
• | 3 to 18 kW |
|
• | Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MTI-3 |
|
Product Name
|
Solution Water Immersion Heater |
|
Heater Type
|
Explosion-proof Heater (optional feature); Immersion Heater
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Nickel Alloy
|
|
Applications
|
Mild Corrosive Solutions
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Tubular Heaters
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Heating Capacity
0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.10 kW (3.75 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details