Electric Heaters: Kapton (Polyimide) Hea
FLEXIBLE HEATER, POLYIMIDE, 40W, 28VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:10W/in²; Power Rating:40W; Supply Voltage:28VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Heaters | Industrial Heaters |
| Product Number | KHLVA-202/10-P | 32AH9525 |
| Product Name | Industrial Automation | Flexible Heater, Polyimide, 40W, 28Vac; Flexible Heater Type Omega |
| Heater Type | Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters |