OMEGA Engineering, Inc. Medium Weight Oil Immersion Heater MTO-3

Description
• 240 and 480V, 3 Phase • 3 to 9kW • Rugged Steel Sheath • Low Watt Density for Heating Medium Weight Oils • 2 1/2" NPT Steel Fitting • General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure*
Datasheet
Description
• 240 and 480V, 3 Phase • 3 to 9kW • Rugged Steel Sheath • Low Watt Density for Heating Medium Weight Oils • 2 1/2" NPT Steel Fitting • General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Oil Immersion Heater - MTO-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Medium Weight Oil Immersion Heater
MTO-3
Medium Weight Oil Immersion Heater MTO-3
• 240 and 480V, 3 Phase • 3 to 9kW • Rugged Steel Sheath • Low Watt Density for Heating Medium Weight Oils • 2 1/2" NPT Steel Fitting • General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure*

•

240 and 480V, 3 Phase

•

3 to 9kW

•

Rugged Steel Sheath

•

Low Watt Density for Heating Medium Weight Oils

•

2 1/2" NPT Steel Fitting

•

General Purpose NEMA-1 Enclosure or Moisture Tight/Explosion Resistant Enclosure*
Buy Now Datasheet
Lightweight Oil Immersion Heater - MTO-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lightweight Oil Immersion Heater
MTO-3
Lightweight Oil Immersion Heater MTO-3
• 3 to 9 kW • 120, 208, 240 or 480 V, 1 & 3 Phase • General Purpose NEMA-1 Rated and UL Listed Enclosure1 or Moisture Resistant/Explosion Resistant Enclosure2

•

3 to 9 kW

•

120, 208, 240 or 480 V, 1 & 3 Phase

•

General Purpose NEMA-1 Rated and UL Listed Enclosure1 or Moisture Resistant/Explosion Resistant Enclosure2
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Electric Heaters Electric Heaters
Product Number MTO-3 MTO-3
Product Name Medium Weight Oil Immersion Heater Lightweight Oil Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 3.00 to 9.00 kW (10.24 to 30.71 MBH) 3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material Steel Steel
Applications Medium Weight Oils Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2110M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details