OMEGA Engineering, Inc. Clean Water Immersion Heater MT-3

Description
• Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw • 120, 208, 240 and 480 Vac 1 and 3 Phase Power
Datasheet
Description
• Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw • 120, 208, 240 and 480 Vac 1 and 3 Phase Power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean Water Immersion Heater - MT-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Clean Water Immersion Heater
MT-3
Clean Water Immersion Heater MT-3
• Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw • 120, 208, 240 and 480 Vac 1 and 3 Phase Power

•

Rugged, Heavy Duty Construction

•

Models Available with Explosion Resistant Enclosure

•

0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids

•

3 to 18 kw

•

120, 208, 240 and 480 Vac 1 and 3 Phase Power
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number MT-3
Product Name Clean Water Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

2.5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2025B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
FIR (Far Infrared Ray) Ceramic Heater - FFTB-2150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 590 F (310 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details