OMEGA Engineering, Inc. Flexible Heater, Polyimide, 20W, 28Vac; Flexible Heater Type Omega KHLVA-102/10-P-200INCH

Description
FLEXIBLE HEATER, POLYIMIDE, 20W, 28VAC; Flexible Heater Type:Rectangular Insulated Polyimide Film; Watt Density:10W/in²; Power Rating:20W; Supply Voltage:28VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 20W, 28VAC; Flexible Heater Type:Rectangular Insulated Polyimide Film; Watt Density:10W/in²; Power Rating:20W; Supply Voltage:28VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 20W, 28Vac; Flexible Heater Type Omega - 32AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 20W, 28Vac; Flexible Heater Type Omega
32AH9505
Flexible Heater, Polyimide, 20W, 28Vac; Flexible Heater Type Omega 32AH9505
FLEXIBLE HEATER, POLYIMIDE, 20W, 28VAC; Flexible Heater Type:Rectangular Insulated Polyimide Film; Watt Density:10W/in²; Power Rating:20W; Supply Voltage:28VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 20W, 28VAC; Flexible Heater Type:Rectangular Insulated Polyimide Film; Watt Density:10W/in²; Power Rating:20W; Supply Voltage:28VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9505
Product Name Flexible Heater, Polyimide, 20W, 28Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5308 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Rail Hardening System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details