OMEGA Engineering, Inc. Industrial Automation PLM-112/2-P

Description
Electric Heaters: Kapton (Polyimide) Hea
Request a Quote Datasheet
Description
Electric Heaters: Kapton (Polyimide) Hea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
PLM-112/2-P
Industrial Automation PLM-112/2-P
Electric Heaters: Kapton (Polyimide) Hea

Electric Heaters: Kapton (Polyimide) Hea

Buy Now
Flexible Heater, Polyimide, 115V; Flexible Heater Type Omega - 24AJ6113 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 115V; Flexible Heater Type Omega
24AJ6113
Flexible Heater, Polyimide, 115V; Flexible Heater Type Omega 24AJ6113
FLEXIBLE HEATER, POLYIMIDE, 115V; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:-; Supply Voltage:115V; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 115V; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:-; Supply Voltage:115V; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number PLM-112/2-P 24AJ6113
Product Name Industrial Automation Flexible Heater, Polyimide, 115V; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.60 kW (2.05 MBH)
View Details
Bar-End Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 500.00 kW (171 to 1706 MBH)
View Details