OMEGA Engineering, Inc. 2-Piece Mica Insulated Band Heater MB-2

Description
FEATURES Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ± 1/16" because of low expansion stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to prevent excess torsion during tightening of connections. Standard #10-32 threads. Reliable Performance and Quick Temperature Response
Datasheet
Description
FEATURES Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ± 1/16" because of low expansion stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to prevent excess torsion during tightening of connections. Standard #10-32 threads. Reliable Performance and Quick Temperature Response
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece Mica Insulated Band Heater - MB-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
2-Piece Mica Insulated Band Heater
MB-2
2-Piece Mica Insulated Band Heater MB-2
FEATURES Efficient Heat Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath. Long-Term Durability is assured by non-hygroscopic mica insulation. Uniform Fit to ± 1/16" because of low expansion stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to prevent excess torsion during tightening of connections. Standard #10-32 threads. Reliable Performance and Quick Temperature Response

FEATURES
Efficient Heat
Transfer is provided by high quality nickel chromium resistor wire wound on a selected mica strip and enclosed in a die-formed aluminum coated steel sheath.
Long-Term Durability is assured by non-hygroscopic mica insulation.
Uniform Fit to ± 1/16" because of low expansion stainless steel clamping band, which assures maximum heat distribution.
Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V.
Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to prevent excess torsion during tightening of connections. Standard #10-32 threads.
Reliable Performance and Quick Temperature Response

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number MB-2
Product Name 2-Piece Mica Insulated Band Heater
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.50 to 2.00 kW (1.71 to 6.82 MBH)
Sleeve (Sheath) Material Aluminum; Steel
Insulation Options Mica
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MTH Type - MTH(W)-1120M(B)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.35 kW (4.61 MBH)
AC Voltage Required 120 volts
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details