OMEGA Engineering, Inc. Flexible Heater, Polyimide, 22.5W, 28Vac; Flexible Heater Type Omega KHLVA-303/2

Description
FLEXIBLE HEATER, POLYIMIDE, 22.5W, 28VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:28VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 22.5W, 28VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:28VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 22.5W, 28Vac; Flexible Heater Type Omega - 32AH9550 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 22.5W, 28Vac; Flexible Heater Type Omega
32AH9550
Flexible Heater, Polyimide, 22.5W, 28Vac; Flexible Heater Type Omega 32AH9550
FLEXIBLE HEATER, POLYIMIDE, 22.5W, 28VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:28VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 22.5W, 28VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:22.5W; Supply Voltage:28VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9550
Product Name Flexible Heater, Polyimide, 22.5W, 28Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF800A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.67 to 0.80 kW (2.29 to 2.73 MBH)
AC Voltage Required 220 to 240 volts
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
PTC Air Heaters – MH Type - MH(W)-1130S-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.45 kW (4.95 MBH)
View Details