Omegalux® MBH series mica insulated band heaters are available in one or two piece construction and a variety of diameters and widths. One piece band heaters are manufactured with inside diameters from 1 to 31/2 inches. Two piece band heaters are available in diameters from 4 to 111/2 inches. Electrical connections are made through post terminals or insulated and stainless steel overbraided leads.
Each half of the two piece band heaters are rated 120 Volts, and are wired in parallel for 120 Volt operation, or in series for 240 Volt operation.
Available options include different dimensions and terminals, special wattage or voltage ratings, flexible conduit and holes or cutouts. Two, or more sections can be manufactured to fit larger diameters. Contact Engineering for more information.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | MBH |
| Product Name | Mica insulated band heaters |
| Heater Type | Band Heater |
| Maximum Operating (Sheath) Temperature | 900 F (482 C) |
| Heating Capacity | 0.09 to 1.65 kW (0.2900 to 5.63 MBH) |
| Sleeve (Sheath) Material | Steel |
| Insulation Options | Mica |