OMEGA Engineering, Inc. Flexible Heater, Polyimide, 98.2W, 115V; Flexible Heater Type Omega KHRA-5/5-P

Description
FLEXIBLE HEATER, POLYIMIDE, 98.2W, 115V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:98.2W; Supply Voltage:115VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 98.2W, 115V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:98.2W; Supply Voltage:115VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 98.2W, 115V; Flexible Heater Type Omega - 32AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 98.2W, 115V; Flexible Heater Type Omega
32AH9578
Flexible Heater, Polyimide, 98.2W, 115V; Flexible Heater Type Omega 32AH9578
FLEXIBLE HEATER, POLYIMIDE, 98.2W, 115V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:98.2W; Supply Voltage:115VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 98.2W, 115V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:98.2W; Supply Voltage:115VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9578
Product Name Flexible Heater, Polyimide, 98.2W, 115V; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1070B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Standard Ultra Thin Flexible Heaters – Rectangular 3V (Battery Powered) - TSA0250032bR2.35 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 194 F (90 C)
View Details
Flexible Metal Glasrope® Heater - FM25 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1300 F (704 C)
View Details