OMEGA Engineering, Inc. Booster Heater-Water Applications NWHJR

Description
FEATURES Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure. Mounting: Easy to install; minimal size and weight, no supporting brackets are required. Third Party: UL Listed - CSA Certification available (except NWHJRG-01-003P-E1 120V). APPLICATIONS Type NWHJR (Junior) can be used to supply hot water or boost water temperature anywhere in a water distribution system.
Datasheet
Description
FEATURES Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure. Mounting: Easy to install; minimal size and weight, no supporting brackets are required. Third Party: UL Listed - CSA Certification available (except NWHJRG-01-003P-E1 120V). APPLICATIONS Type NWHJR (Junior) can be used to supply hot water or boost water temperature anywhere in a water distribution system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Booster Heater-Water Applications - NWHJR - OMEGA Engineering, Inc.
Norwalk, CT, USA
Booster Heater-Water Applications
NWHJR
Booster Heater-Water Applications NWHJR
FEATURES Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure. Mounting: Easy to install; minimal size and weight, no supporting brackets are required. Third Party: UL Listed - CSA Certification available (except NWHJRG-01-003P-E1 120V). APPLICATIONS Type NWHJR (Junior) can be used to supply hot water or boost water temperature anywhere in a water distribution system.

FEATURES
Terminal Enclosure:

E1 General Purpose is standard. E4 Moisture Resistant available.
Elements:
Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug.
Vessel:
Available with galvanized steel or solid brass pipe body.
Thermostat:
Integral thermostat with 60 to 180°temperature range located inside the terminal enclosure.
Mounting:
Easy to install; minimal size and weight, no supporting brackets are required.
Third Party:
UL Listed - CSA Certification available (except NWHJRG-01-003P-E1 120V). APPLICATIONS Type NWHJR (Junior) can be used to supply hot water or boost water temperature anywhere in a water distribution system.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number NWHJR
Product Name Booster Heater-Water Applications
Heater Type Circulation Heater
Heating Capacity 1.50 to 3.00 kW (5.12 to 10.24 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details