OMEGA Engineering, Inc.
Industrial Automation
OT-802/240V
Description
STRIP HEATER - 250W
Request a Quote
Email Supplier
Description
STRIP HEATER - 250W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Heaters |
|
Product Number
|
OT-802/240V |
|
Product Name
|
Industrial Automation |
|
Heater Type
|
Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
EnclosureHeater
Fuel / Energy Source
Electric
Heating Capacity
0.25 kW (0.8530 MBH)
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Fuel / Energy Source
Electric
Heating Capacity
375.00 kW (1279 MBH)
View Details
Pelonis Technologies, Inc.
Heater Type
Immersion Heater
AC Voltage Required
220 volts
View Details
Excelitas Technologies Corp.
Fuel / Energy Source
Electric
View Details