MTO-1 -- IMMERSION HEATER
OMEGA Engineering, Inc.
Immersion Heater
MTO-1
Description
•
1 1/4" NPT Steel Screw Plug
•
Steel Sheath Elements
•
10 and 20 W/In2
•
0.5 - 3 kW
•
Without Thermostat
•
120 and 240 Volt, Single Phase
•
General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Description
•
1 1/4" NPT Steel Screw Plug
•
Steel Sheath Elements
•
10 and 20 W/In2
•
0.5 - 3 kW
•
Without Thermostat
•
120 and 240 Volt, Single Phase
•
General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Datasheet
Suppliers
•
1 1/4" NPT Steel Screw Plug
•
Steel Sheath Elements
•
10 and 20 W/In2
•
0.5 - 3 kW
•
Without Thermostat
•
120 and 240 Volt, Single Phase
•
General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
|
• | 1 1/4" NPT Steel Screw Plug |
|
• | Steel Sheath Elements |
|
• | 10 and 20 W/In2 |
|
• | 0.5 - 3 kW |
|
• | Without Thermostat |
|
• | 120 and 240 Volt, Single Phase |
|
• | General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MTO-1 |
|
Product Name
|
Immersion Heater |
|
Heater Type
|
Explosion-proof Heater (optional feature); Immersion Heater
|
|
Heating Capacity
|
0.50 to 3.00 kW (1.71 to 10.24 MBH)
|
|
Sleeve (Sheath) Material
|
Steel
|
|
Applications
|
Lightweight Oils & Degreasing Solutions
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Flexible Heater
Maximum Operating (Sheath) Temperature
1300 F (704 C)
Sleeve (Sheath) Material
Stainless Steel
View Details
Heater Type
Immersion Heater
Heating Capacity
9.00 kW (30.71 MBH)
AC Voltage Required
230 to 415 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Maximum Operating (Sheath) Temperature
428 to 446 F (220 to 230 C)
Heating Capacity
0.01 to 2.00 kW (0.0205 to 6.82 MBH)
View Details