OMEGA Engineering, Inc. Lightweight Oil Immersion Heater MTO-2

Description
• Rugged Steel Sheath for Use with Lightweight Oils • 1.5 to 6 kW • 120 280, 240 or 480V. 1 Phase • General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2
Datasheet
Description
• Rugged Steel Sheath for Use with Lightweight Oils • 1.5 to 6 kW • 120 280, 240 or 480V. 1 Phase • General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Oil Immersion Heater - MTO-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lightweight Oil Immersion Heater
MTO-2
Lightweight Oil Immersion Heater MTO-2
• Rugged Steel Sheath for Use with Lightweight Oils • 1.5 to 6 kW • 120 280, 240 or 480V. 1 Phase • General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2

Rugged Steel Sheath for Use with Lightweight Oils

1.5 to 6 kW

120 280, 240 or 480V. 1 Phase

General Purpose1 NEMA-1 Rated and UL Listed Enclosure or Moisture Resistant/ Explosion Enclosure2
Buy Now Datasheet
Medium Weight Oil Immersion Heater - MTO-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Medium Weight Oil Immersion Heater
MTO-2
Medium Weight Oil Immersion Heater MTO-2
• Heavy Duty Steel Sheath for Use With Medium Weight Oils • Low Watt Density • 2 to 6kW • 240 and 480V, 1 Phase • General Purpose NEMA- Enclosure or Moisture Resistant/Explosion Resistant2† Enclosure Available

Heavy Duty Steel Sheath for Use With Medium Weight Oils

Low Watt Density

2 to 6kW

240 and 480V, 1 Phase

General Purpose NEMA- Enclosure or Moisture Resistant/Explosion Resistant2† Enclosure Available
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Electric Heaters Electric Heaters
Product Number MTO-2 MTO-2
Product Name Lightweight Oil Immersion Heater Medium Weight Oil Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 1.50 to 6.00 kW (5.12 to 20.47 MBH) 2.00 to 6.00 kW (6.82 to 20.47 MBH)
Sleeve (Sheath) Material Steel Steel
Applications Lightweight Oils & Degreasing Solutions Medium Weight Oils
Unlock Full Specs
to access all available technical data

Similar Products

Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details