OMEGA Engineering, Inc. Flexible Heater, Polyimide, 475W, 115Vac; Flexible Heater Type Omega KHRA-11/5

Description
FLEXIBLE HEATER, POLYIMIDE, 475W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:475W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 475W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:475W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 475W, 115Vac; Flexible Heater Type Omega - 32AH9558 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 475W, 115Vac; Flexible Heater Type Omega
32AH9558
Flexible Heater, Polyimide, 475W, 115Vac; Flexible Heater Type Omega 32AH9558
FLEXIBLE HEATER, POLYIMIDE, 475W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:475W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 475W, 115VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:475W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9558
Product Name Flexible Heater, Polyimide, 475W, 115Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details