OMEGA Engineering, Inc. Flexible Heater, Polyimide, 385W, 230Vac; Flexible Heater Type Omega KHRA-7/10-P-230

Description
FLEXIBLE HEATER, POLYIMIDE, 385W, 230VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:385W; Supply Voltage:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 385W, 230VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:385W; Supply Voltage:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 385W, 230Vac; Flexible Heater Type Omega - 32AH9585 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 385W, 230Vac; Flexible Heater Type Omega
32AH9585
Flexible Heater, Polyimide, 385W, 230Vac; Flexible Heater Type Omega 32AH9585
FLEXIBLE HEATER, POLYIMIDE, 385W, 230VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:385W; Supply Voltage:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 385W, 230VAC; Flexible Heater Type:Round Insulated Polyimide; Watt Density:10W/in²; Power Rating:385W; Supply Voltage:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9585
Product Name Flexible Heater, Polyimide, 385W, 230Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EZ Skid™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHGM1430 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.03 kW (0.1024 MBH)
View Details