NWHMTO -- LIGHT AND MEDIUM WEIGHT OIL APPLICATIONS
OMEGA Engineering, Inc.
Light and Medium Weight Oil Applications
NWHMTO
Description
•
2 1 /2 " NPT Steel Screw Plug Design
•
2/2 " Carbon Steel Pipe Body, 150 Lb Construction
•
3 - 9 kW
•
120, 240 and 480V, 1 & 3 Phase
•
General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure
•
Three 0.475" Dia. Steel Sheath Elements (23 W/In 2 )
•
Integral Thermostat (200 - 550 o F)
•
UL, CSA and Other Third Party Approval, Listing or Certification Available
Description
•
2 1 /2 " NPT Steel Screw Plug Design
•
2/2 " Carbon Steel Pipe Body, 150 Lb Construction
•
3 - 9 kW
•
120, 240 and 480V, 1 & 3 Phase
•
General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure
•
Three 0.475" Dia. Steel Sheath Elements (23 W/In 2 )
•
Integral Thermostat (200 - 550 o F)
•
UL, CSA and Other Third Party Approval, Listing or Certification Available
Datasheet
Suppliers
Light and Medium Weight Oil Applications
NWHMTO
•
2 1 /2 " NPT Steel Screw Plug Design
•
2/2 " Carbon Steel Pipe Body, 150 Lb Construction
•
3 - 9 kW
•
120, 240 and 480V, 1 & 3 Phase
•
General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure
•
Three 0.475" Dia. Steel Sheath Elements (23 W/In 2 )
•
Integral Thermostat (200 - 550 o F)
•
UL, CSA and Other Third Party Approval, Listing or Certification Available
|
• | 2 1 /2 " NPT Steel Screw Plug Design |
|
• | 2/2 " Carbon Steel Pipe Body, 150 Lb Construction |
|
• | 3 - 9 kW |
|
• | 120, 240 and 480V, 1 & 3 Phase |
|
• | General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure |
|
• | Three 0.475" Dia. Steel Sheath Elements (23 W/In 2 ) |
|
• | Integral Thermostat (200 - 550 o F) |
|
• | UL, CSA and Other Third Party Approval, Listing or Certification Available |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
NWHMTO |
|
Product Name
|
Light and Medium Weight Oil Applications |
|
Heater Type
|
Circulation Heater
|
|
Heating Capacity
|
1.00 to 200.00 kW (3.41 to 682 MBH)
|
|
Sleeve (Sheath) Material
|
Steel
|
|
Applications
|
Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
1130 F (610 C)
Heating Capacity
0.50 kW (1.71 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material
40 Carbon Steel
View Details