OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 15W; Flexible Heater Type Omega SRFG-106/2-220V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 15W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:15W; Supply Voltage:220VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 15W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:15W; Supply Voltage:220VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 15W; Flexible Heater Type Omega - 32AH9592 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 15W; Flexible Heater Type Omega
32AH9592
Flexible Heater, Silicone Rubber, 15W; Flexible Heater Type Omega 32AH9592
FLEXIBLE HEATER, SILICONE RUBBER, 15W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:15W; Supply Voltage:220VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C

FLEXIBLE HEATER, SILICONE RUBBER, 15W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:15W; Supply Voltage:220VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9592
Product Name Flexible Heater, Silicone Rubber, 15W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 255 F (124 C)
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1250 F (677 C)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details