OMEGA Engineering, Inc. Flexible Heater, Polyimide, 160W, 115Vac; Flexible Heater Type Omega KHA-808/2

Description
FLEXIBLE HEATER, POLYIMIDE, 160W, 115VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 160W, 115VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 160W, 115Vac; Flexible Heater Type Omega - 32AH9481 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 160W, 115Vac; Flexible Heater Type Omega
32AH9481
Flexible Heater, Polyimide, 160W, 115Vac; Flexible Heater Type Omega 32AH9481
FLEXIBLE HEATER, POLYIMIDE, 160W, 115VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 160W, 115VAC; Flexible Heater Type:Square Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9481
Product Name Flexible Heater, Polyimide, 160W, 115Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 32 to 392 F (0.0 to 200 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego - 82K8767 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details