OMEGA Engineering, Inc. Screw Plug Immersion Heaters MTS

Description
• 1" NPT Stainless Steel Passivated Screw Plug • Stainless Steel Passivated Elements • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet
Description
• 1" NPT Stainless Steel Passivated Screw Plug • Stainless Steel Passivated Elements • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion Heaters - MTS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Screw Plug Immersion Heaters
MTS
Screw Plug Immersion Heaters MTS
• 1" NPT Stainless Steel Passivated Screw Plug • Stainless Steel Passivated Elements • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure

•

1" NPT Stainless Steel Passivated Screw Plug

•

Stainless Steel Passivated Elements

•

High Watt Density (64 to 86 W/in2)

•

0.75 to 3 kW

•

Without Thermostat

•

120 and 240 Volt, Single Phase

•

General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number MTS
Product Name Screw Plug Immersion Heaters
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
PTC Air Heaters – MH Type - MH(W)-1080B-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.88 kW (2.99 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details