OMEGA Engineering, Inc. Flexible Heater, Polyimide, 100W, 115Vac; Flexible Heater Type Omega KHA-508/2

Description
FLEXIBLE HEATER, POLYIMIDE, 100W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 100W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 100W, 115Vac; Flexible Heater Type Omega - 32AH9451 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 100W, 115Vac; Flexible Heater Type Omega
32AH9451
Flexible Heater, Polyimide, 100W, 115Vac; Flexible Heater Type Omega 32AH9451
FLEXIBLE HEATER, POLYIMIDE, 100W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 100W, 115VAC; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9451
Product Name Flexible Heater, Polyimide, 100W, 115Vac; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details
Torches - 134874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details