OMEGA Engineering, Inc. Screw Plug Immersion Heaters MT

Description
• 1" NPT Brass Screw Plug • Copper Sheath Element • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet
Description
• 1" NPT Brass Screw Plug • Copper Sheath Element • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Immersion Heaters - MT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Screw Plug Immersion Heaters
MT
Screw Plug Immersion Heaters MT
• 1" NPT Brass Screw Plug • Copper Sheath Element • High Watt Density (64 to 86 W/in2) • 0.75 to 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure

1" NPT Brass Screw Plug

Copper Sheath Element

High Watt Density (64 to 86 W/in2)

0.75 to 3 kW

Without Thermostat

120 and 240 Volt, Single Phase

General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number MT
Product Name Screw Plug Immersion Heaters
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Copper
Applications General Purpose
Unlock Full Specs
to access all available technical data