MT-2 -- CLEAN WATER IMMERSION 2" NPT
OMEGA Engineering, Inc.
Clean Water Immersion 2" NPT
MT-2
Description
•
Rugged General Purpose Models-UL Listed and NEMA-1 Rated
•
Optional Moisture Tight/ Explosion Resistant Enclosure Available
•
Ideal for pH 6 to pH 8 Clean Liquids
•
1.5 and 15 kW
Description
•
Rugged General Purpose Models-UL Listed and NEMA-1 Rated
•
Optional Moisture Tight/ Explosion Resistant Enclosure Available
•
Ideal for pH 6 to pH 8 Clean Liquids
•
1.5 and 15 kW
Datasheet
Suppliers
Clean Water Immersion 2" NPT
MT-2
•
Rugged General Purpose Models-UL Listed and NEMA-1 Rated
•
Optional Moisture Tight/ Explosion Resistant Enclosure Available
•
Ideal for pH 6 to pH 8 Clean Liquids
•
1.5 and 15 kW
|
• | Rugged General Purpose Models-UL Listed and NEMA-1 Rated |
|
• | Optional Moisture Tight/ Explosion Resistant Enclosure Available |
|
• | Ideal for pH 6 to pH 8 Clean Liquids |
|
• | 1.5 and 15 kW |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MT-2 |
|
Product Name
|
Clean Water Immersion 2" NPT |
|
Heater Type
|
Explosion-proof Heater (optional feature); Immersion Heater
|
|
Heating Capacity
|
1.50 to 15.00 kW (5.12 to 51.18 MBH)
|
|
Sleeve (Sheath) Material
|
Copper
|
|
Applications
|
Clean Water Heating; General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.45 kW (4.95 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
150 F (65.56 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details