OMEGA Engineering, Inc. Flexible Heater, Polyimide, 35.3W, 230V; Flexible Heater Type Omega KHRA-3/5-230V

Description
FLEXIBLE HEATER, POLYIMIDE, 35.3W, 230V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:35.3W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, POLYIMIDE, 35.3W, 230V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:35.3W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Polyimide, 35.3W, 230V; Flexible Heater Type Omega - 32AH9569 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Polyimide, 35.3W, 230V; Flexible Heater Type Omega
32AH9569
Flexible Heater, Polyimide, 35.3W, 230V; Flexible Heater Type Omega 32AH9569
FLEXIBLE HEATER, POLYIMIDE, 35.3W, 230V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:35.3W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

FLEXIBLE HEATER, POLYIMIDE, 35.3W, 230V; Flexible Heater Type:Round Insulated Polyimide; Watt Density:5W/in²; Power Rating:35.3W; Supply Voltage:230VAC; Operating Temperature Min:-57°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9569
Product Name Flexible Heater, Polyimide, 35.3W, 230V; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data