SRFE series enclosure heaters feature an etched foil element encapsulated between layers of fiberglass reinforced silicone rubber, and are factory vulcanized to an aluminum mounting plate.
Mounting plates come with 7/16" (11 mm) holes for mounting to subpanel or other mounting surface.
The built-in air sensing thermostat maintains the temperature within the enclosure to prevent freezing or condensation. The SRFE enclosure heaters are mounted vertically or horizontally using the mounting plate, however, optional temperature control is achieved when mounting the heater vertically.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | SRFE |
| Product Name | Enclosure Heaters |
| Heater Type | EnclosureHeater |
| Maximum Operating (Sheath) Temperature | 350 F (177 C) |
| Heating Capacity | 0.06 to 0.12 kW (0.2047 to 0.4094 MBH) |
| Sleeve (Sheath) Material | Rubber |