California Eastern Laboratories - CEL Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Product Name Notes
The uPG2155TB is a SPDT GaAs FET switch which was developed for digital cellular or cordless telephone application. The device can operate from 500 MHz to 2.5 GHz, with low...
The uPG2163T5N is GaAs MMIC SPDT (Single Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4...
The uPG2164T5N is a GaAs MMIC DPDT (Double Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from...
The uPG2176T5N is a non-reflective (50 ohm termination) GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from frequency 2.3 to 5.85 GHz,...
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of...
The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with...
The uPG2185T6R is a GaAs MMIC SPDT (Single Pole Double Throw) switch which was designed for 2 GHz to 6 GHz applications, including dual-band wireless LAN. This device can operate...
The uPG2406T6R is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which were designed for mobile phone and another L, S-band application. This device can operate...
The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications. This device operates...
The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from 0.05 to 6.0 GHz, with low insertion loss and...