California Eastern Laboratories - CEL RF Switches CG2179M2-C4

Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2179M2-C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2179M2-C4TR-ND
RF Switches CG2179M2-C4TR-ND
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2179M2-C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2179M2-C4CT-ND
RF Switches CG2179M2-C4CT-ND
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2179M2-C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2179M2-C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2179M2-C4
RF Switches CG2179M2-C4
RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2179M2-C4TR-ND CG2179M2-C4
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details