California Eastern Laboratories - CEL RF/IF and RFID - RF Switches UPG2406TB-E4-A

Description
Win Source Part Number: 1103393-UPG2406TB-E4 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.4dB Isolation: 27dB Circuit: SPDT IIP3: 60dBm P1dB: 30.5dBm RF Type: General Purpose Voltage - Supply: 2.7V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1103393-UPG2406TB-E4 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.4dB Isolation: 27dB Circuit: SPDT IIP3: 60dBm P1dB: 30.5dBm RF Type: General Purpose Voltage - Supply: 2.7V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1103393-UPG2406TB-E4-A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1103393-UPG2406TB-E4-A
RF/IF and RFID - RF Switches 1103393-UPG2406TB-E4-A
Win Source Part Number: 1103393-UPG2406TB-E4 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 3,000 Test Frequency: 3GHz Frequency Range: 10MHz ~ 3GHz Insertion Loss: 0.4dB Isolation: 27dB Circuit: SPDT IIP3: 60dBm P1dB: 30.5dBm RF Type: General Purpose Voltage - Supply: 2.7V Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1103393-UPG2406TB-E4-A
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 3,000
Test Frequency: 3GHz
Frequency Range: 10MHz ~ 3GHz
Insertion Loss: 0.4dB
Isolation: 27dB
Circuit: SPDT
IIP3: 60dBm
P1dB: 30.5dBm
RF Type: General Purpose
Voltage - Supply: 2.7V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-Minimold
Temperature Range - Operating: -45°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CEL
Product Status: Obsolete

Buy Now
RF Switches - UPG2406TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2406TB-E4-A
RF Switches UPG2406TB-E4-A
RF Switch IC General Purpose SPDT 3 GHz 6-Minimold

RF Switch IC General Purpose SPDT 3 GHz 6-Minimold

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1103393-UPG2406TB-E4-A UPG2406TB-E4-A
Product Name RF/IF and RFID - RF Switches RF Switches
Isolation 27 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA200ML9E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Frequency Range 400 MHz
Type Single Pole Single Throw
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Switches - 2312-CMD236C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details